U.S. Plastic Corporation Asahi Type 21 PVC and PVDF True Union Ball Valves 17271

Description
Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which connects the inlet and outlet ports of the body. The ball itself is held in place by, and rotates 90 within, PTFE seats, Viton O-rings. Double O-ring seals on stem for an added protection. Full bore, sizes _" 2". Full vacuum rated, all sizes. Blocks in two directions, upstream and downstream, leaving full pressure on the opposite end of the valve. Integrally molded ISO mounting pad for both manual and actuated operations. Integrally molded base pad to mount valves Securely or panel mounting. True Union design for easier installation or repairs without expanding the pipe system. Built-in spanner wrench on the handle for valve disassembly and assembly. NSF-61 Certified. Pressure Rating: 230 PSI @ 70F, 150 PSI@ 120F. Not FDA compliant. Two sets of end connectors (socket and threaded) included with all PVC valves. Threaded only end connectors included with the PVDF valves.
Description
Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which connects the inlet and outlet ports of the body. The ball itself is held in place by, and rotates 90 within, PTFE seats, Viton O-rings. Double O-ring seals on stem for an added protection. Full bore, sizes _" 2". Full vacuum rated, all sizes. Blocks in two directions, upstream and downstream, leaving full pressure on the opposite end of the valve. Integrally molded ISO mounting pad for both manual and actuated operations. Integrally molded base pad to mount valves Securely or panel mounting. True Union design for easier installation or repairs without expanding the pipe system. Built-in spanner wrench on the handle for valve disassembly and assembly. NSF-61 Certified. Pressure Rating: 230 PSI @ 70F, 150 PSI@ 120F. Not FDA compliant. Two sets of end connectors (socket and threaded) included with all PVC valves. Threaded only end connectors included with the PVDF valves.

Suppliers

Company
Product
Description
Supplier Links
Asahi Type 21 PVC and PVDF True Union Ball Valves - 17271 - U.S. Plastic Corporation
Lima, OH, USA
Asahi Type 21 PVC and PVDF True Union Ball Valves
17271
Asahi Type 21 PVC and PVDF True Union Ball Valves 17271
Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which connects the inlet and outlet ports of the body. The ball itself is held in place by, and rotates 90 within, PTFE seats, Viton O-rings. Double O-ring seals on stem for an added protection. Full bore, sizes _" 2". Full vacuum rated, all sizes. Blocks in two directions, upstream and downstream, leaving full pressure on the opposite end of the valve. Integrally molded ISO mounting pad for both manual and actuated operations. Integrally molded base pad to mount valves Securely or panel mounting. True Union design for easier installation or repairs without expanding the pipe system. Built-in spanner wrench on the handle for valve disassembly and assembly. NSF-61 Certified. Pressure Rating: 230 PSI @ 70F, 150 PSI@ 120F. Not FDA compliant. Two sets of end connectors (socket and threaded) included with all PVC valves. Threaded only end connectors included with the PVDF valves.

Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which connects the inlet and outlet ports of the body. The ball itself is held in place by, and rotates 90 within, PTFE seats, Viton O-rings. Double O-ring seals on stem for an added protection. Full bore, sizes _" 2". Full vacuum rated, all sizes. Blocks in two directions, upstream and downstream, leaving full pressure on the opposite end of the valve. Integrally molded ISO mounting pad for both manual and actuated operations. Integrally molded base pad to mount valves Securely or panel mounting. True Union design for easier installation or repairs without expanding the pipe system. Built-in spanner wrench on the handle for valve disassembly and assembly. NSF-61 Certified. Pressure Rating: 230 PSI @ 70F, 150 PSI@ 120F. Not FDA compliant. Two sets of end connectors (socket and threaded) included with all PVC valves. Threaded only end connectors included with the PVDF valves.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 17271
Product Name Asahi Type 21 PVC and PVDF True Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details
8mm CHIPSOL - 14-311CA00-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Valve, Pressure Relief, 0-100 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details