U.S. Plastic Corporation Hayward Three-Way Lateral Ball Valves 19332

Description
PVC valves come standard with a ball that permits the flow to be diverted from the center port to either the left or right ports, there is no off position. True union design makes these valves very easy to maintain by allowing for easy removal from a piping system without breaking down the piping connections. Just unscrew the three assembly nuts and lift the valve body out of the line. For rock-solid actuator mounting, the valve incorporates a unique design whereby the mounting bracket mounts directly to the valve body. This assures proper alignment of the actuator to the valve without creating any damaging side loads to cause premature stem seal failure. All plastic three-way valves contain no metal parts. The valves will never fail because of corrosion and they do not require painting or epoxy coating to stand up to aggressive environments. PTFE seats. FPM o-rings. 150 PSI @ 70F. Also available in CPVC or EPDM seals. Contact us for a quote.
Description
PVC valves come standard with a ball that permits the flow to be diverted from the center port to either the left or right ports, there is no off position. True union design makes these valves very easy to maintain by allowing for easy removal from a piping system without breaking down the piping connections. Just unscrew the three assembly nuts and lift the valve body out of the line. For rock-solid actuator mounting, the valve incorporates a unique design whereby the mounting bracket mounts directly to the valve body. This assures proper alignment of the actuator to the valve without creating any damaging side loads to cause premature stem seal failure. All plastic three-way valves contain no metal parts. The valves will never fail because of corrosion and they do not require painting or epoxy coating to stand up to aggressive environments. PTFE seats. FPM o-rings. 150 PSI @ 70F. Also available in CPVC or EPDM seals. Contact us for a quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward Three-Way Lateral Ball Valves - 19332 - U.S. Plastic Corporation
Lima, OH, USA
Hayward Three-Way Lateral Ball Valves
19332
Hayward Three-Way Lateral Ball Valves 19332
PVC valves come standard with a ball that permits the flow to be diverted from the center port to either the left or right ports, there is no off position. True union design makes these valves very easy to maintain by allowing for easy removal from a piping system without breaking down the piping connections. Just unscrew the three assembly nuts and lift the valve body out of the line. For rock-solid actuator mounting, the valve incorporates a unique design whereby the mounting bracket mounts directly to the valve body. This assures proper alignment of the actuator to the valve without creating any damaging side loads to cause premature stem seal failure. All plastic three-way valves contain no metal parts. The valves will never fail because of corrosion and they do not require painting or epoxy coating to stand up to aggressive environments. PTFE seats. FPM o-rings. 150 PSI @ 70F. Also available in CPVC or EPDM seals. Contact us for a quote.

PVC valves come standard with a ball that permits the flow to be diverted from the center port to either the left or right ports, there is no off position. True union design makes these valves very easy to maintain by allowing for easy removal from a piping system without breaking down the piping connections. Just unscrew the three assembly nuts and lift the valve body out of the line. For rock-solid actuator mounting, the valve incorporates a unique design whereby the mounting bracket mounts directly to the valve body. This assures proper alignment of the actuator to the valve without creating any damaging side loads to cause premature stem seal failure. All plastic three-way valves contain no metal parts. The valves will never fail because of corrosion and they do not require painting or epoxy coating to stand up to aggressive environments. PTFE seats. FPM o-rings. 150 PSI @ 70F. Also available in CPVC or EPDM seals. Contact us for a quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19332
Product Name Hayward Three-Way Lateral Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
22mm MINISOL - 09-311-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Valve, Pressure Relief, 175 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details
Tideflex Check Valves // Series TF-2 -  - DeZURIK, Inc.
Specs
Valve Type Check
Connection Description Compression
View Details