U.S. Plastic Corporation True Union "Z-Ball" Valves for Sodium Hypochlorite Applications 19106

Description
Sodium hypochlorite is inherently an unstable compound. Two things can happen to it in a piping system that will affect the choice of a valve. Sodium hypochlorite can decompose over time, which results in the formation of crystalline salts, and as it decomposes, one of the decomposition by-products is oxygen gas. The Z-Ball valve effectively vents the gases while keeping inner valve surfaces constantly wetted, ensuring problem free use. Effectively eliminates the conditions required for gas accumulate and salt crystallizations. Readily identifiable by the black handle and special label identifying the direction of liquid flow. The hold is always positioned on the upstream side of the ball. These valves also feature a double o-ring stem seal for twice the leakage protection of valves with only a single stem seal. Reversible seats make it easy to get a damaged valve back in service quickly. FPM o-rings.
Description
Sodium hypochlorite is inherently an unstable compound. Two things can happen to it in a piping system that will affect the choice of a valve. Sodium hypochlorite can decompose over time, which results in the formation of crystalline salts, and as it decomposes, one of the decomposition by-products is oxygen gas. The Z-Ball valve effectively vents the gases while keeping inner valve surfaces constantly wetted, ensuring problem free use. Effectively eliminates the conditions required for gas accumulate and salt crystallizations. Readily identifiable by the black handle and special label identifying the direction of liquid flow. The hold is always positioned on the upstream side of the ball. These valves also feature a double o-ring stem seal for twice the leakage protection of valves with only a single stem seal. Reversible seats make it easy to get a damaged valve back in service quickly. FPM o-rings.

Suppliers

Company
Product
Description
Supplier Links
True Union
Lima, OH, USA
True Union "Z-Ball" Valves for Sodium Hypochlorite Applications
19106
True Union "Z-Ball" Valves for Sodium Hypochlorite Applications 19106
Sodium hypochlorite is inherently an unstable compound. Two things can happen to it in a piping system that will affect the choice of a valve. Sodium hypochlorite can decompose over time, which results in the formation of crystalline salts, and as it decomposes, one of the decomposition by-products is oxygen gas. The Z-Ball valve effectively vents the gases while keeping inner valve surfaces constantly wetted, ensuring problem free use. Effectively eliminates the conditions required for gas accumulate and salt crystallizations. Readily identifiable by the black handle and special label identifying the direction of liquid flow. The hold is always positioned on the upstream side of the ball. These valves also feature a double o-ring stem seal for twice the leakage protection of valves with only a single stem seal. Reversible seats make it easy to get a damaged valve back in service quickly. FPM o-rings.

Sodium hypochlorite is inherently an unstable compound. Two things can happen to it in a piping system that will affect the choice of a valve. Sodium hypochlorite can decompose over time, which results in the formation of crystalline salts, and as it decomposes, one of the decomposition by-products is oxygen gas. The Z-Ball valve effectively vents the gases while keeping inner valve surfaces constantly wetted, ensuring problem free use. Effectively eliminates the conditions required for gas accumulate and salt crystallizations. Readily identifiable by the black handle and special label identifying the direction of liquid flow. The hold is always positioned on the upstream side of the ball. These valves also feature a double o-ring stem seal for twice the leakage protection of valves with only a single stem seal. Reversible seats make it easy to get a damaged valve back in service quickly. FPM o-rings.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19106
Product Name True Union "Z-Ball" Valves for Sodium Hypochlorite Applications
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1151 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
DeZURIK High Performance Butterfly Valves -  - DeZURIK, Inc.
Specs
Valve Type Butterfly
View Details