U.S. Plastic Corporation 4" pvc economy tu ball vlv skt 18250

Description
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.
Description
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.

Suppliers

Company
Product
Description
Supplier Links
4
Lima, OH, USA
4" pvc economy tu ball vlv skt
18250
4" pvc economy tu ball vlv skt 18250
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.

Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18250
Product Name 4" pvc economy tu ball vlv skt
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
15mm MICROSOL IS - 01-311P-00-H0+H010014+AWD - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Regulator, Pressure, 3000 Psi With Cga 345 - 162-1110-80310 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details