U.S. Plastic Corporation Full Block True Block Union Ball Valves 18216

Description
Valves are premium quality and ideally suited for the most demanding industrial, commercial, agricultural and turf irrigation environments. Patented PVDF polymeric locking strip allows safe operation even when installed in the reverse direction. It also allows for ease of disassembly, should the valve require service. Valves are ideally suited where full port, full flow and reparability are required. Thermoplastic design eliminates process and atmospheric corrosion. Double "D" stem design. Pressure rated up to 235 psi, non-shock water at 730 F. Rated for vacuum service to 26 in Hg with less than 1 in Hg loss. Two stem stops for positive shut off. Floating ball design for positive seal. Design permits easy removal of valve body for service. Bi-directional: can be installed in either direction. O-rings are FKM . Working Pressure at 73 F: 1/2" - 2" - 235 psi; 3" - 4" 150 psi.
Description
Valves are premium quality and ideally suited for the most demanding industrial, commercial, agricultural and turf irrigation environments. Patented PVDF polymeric locking strip allows safe operation even when installed in the reverse direction. It also allows for ease of disassembly, should the valve require service. Valves are ideally suited where full port, full flow and reparability are required. Thermoplastic design eliminates process and atmospheric corrosion. Double "D" stem design. Pressure rated up to 235 psi, non-shock water at 730 F. Rated for vacuum service to 26 in Hg with less than 1 in Hg loss. Two stem stops for positive shut off. Floating ball design for positive seal. Design permits easy removal of valve body for service. Bi-directional: can be installed in either direction. O-rings are FKM . Working Pressure at 73 F: 1/2" - 2" - 235 psi; 3" - 4" 150 psi.

Suppliers

Company
Product
Description
Supplier Links
Full Block True Block Union Ball Valves - 18216 - U.S. Plastic Corporation
Lima, OH, USA
Full Block True Block Union Ball Valves
18216
Full Block True Block Union Ball Valves 18216
Valves are premium quality and ideally suited for the most demanding industrial, commercial, agricultural and turf irrigation environments. Patented PVDF polymeric locking strip allows safe operation even when installed in the reverse direction. It also allows for ease of disassembly, should the valve require service. Valves are ideally suited where full port, full flow and reparability are required. Thermoplastic design eliminates process and atmospheric corrosion. Double "D" stem design. Pressure rated up to 235 psi, non-shock water at 730 F. Rated for vacuum service to 26 in Hg with less than 1 in Hg loss. Two stem stops for positive shut off. Floating ball design for positive seal. Design permits easy removal of valve body for service. Bi-directional: can be installed in either direction. O-rings are FKM . Working Pressure at 73 F: 1/2" - 2" - 235 psi; 3" - 4" 150 psi.

Valves are premium quality and ideally suited for the most demanding industrial, commercial, agricultural and turf irrigation environments. Patented PVDF polymeric locking strip allows safe operation even when installed in the reverse direction. It also allows for ease of disassembly, should the valve require service. Valves are ideally suited where full port, full flow and reparability are required. Thermoplastic design eliminates process and atmospheric corrosion. Double "D" stem design. Pressure rated up to 235 psi, non-shock water at 730 F. Rated for vacuum service to 26 in Hg with less than 1 in Hg loss. Two stem stops for positive shut off. Floating ball design for positive seal. Design permits easy removal of valve body for service. Bi-directional: can be installed in either direction. O-rings are FKM . Working Pressure at 73 F: 1/2" - 2" - 235 psi; 3" - 4" 150 psi.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18216
Product Name Full Block True Block Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details
16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details