U.S. Plastic Corporation Hayward PVC Safe Block True Union Ball Valves 19203

Description
Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.
Description
Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.

Suppliers

Company
Product
Description
Supplier Links
Hayward PVC Safe Block True Union Ball Valves - 19203 - U.S. Plastic Corporation
Lima, OH, USA
Hayward PVC Safe Block True Union Ball Valves
19203
Hayward PVC Safe Block True Union Ball Valves 19203
Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.

Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19203
Product Name Hayward PVC Safe Block True Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
22mm MINISOL - 09-211-105-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details
Controller, Hand-Held, Single Deadman, 116 Psi - 162-1021-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details
Tideflex Check Valves // Series 37G Insert -  - DeZURIK, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel
View Details