U.S. Plastic Corporation Hayward PVC Safe Block True Union Ball Valves 19111

Description
Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.
Description
Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.

Suppliers

Company
Product
Description
Supplier Links
Hayward PVC Safe Block True Union Ball Valves - 19111 - U.S. Plastic Corporation
Lima, OH, USA
Hayward PVC Safe Block True Union Ball Valves
19111
Hayward PVC Safe Block True Union Ball Valves 19111
Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.

Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19111
Product Name Hayward PVC Safe Block True Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
15mm MICROSOL - 01-211P-036H0+63111+AZN - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.14 inch (3.60 mm)
View Details
Pressure Monitoring Valve Assembly With 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Connection Description Quick Connect
View Details
AWWA Butterfly Valves -  - DeZURIK, Inc.
Specs
Valve Type Butterfly
View Details