U.S. Plastic Corporation Spears True Union 2000 Standard Ball Valves 19483

Description
Economical true union 2000 standard ball valve. Allows future system upgrade. Excellent for OEM applications. Replaceable seats. Safe-T-Blocked seal carrier - full rated pressure. Spears Safe-T-Shear stem. Self adjusting floating seat. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF Certified for potable water use. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Not recommended to transport or store compressed air or gas.
Description
Economical true union 2000 standard ball valve. Allows future system upgrade. Excellent for OEM applications. Replaceable seats. Safe-T-Blocked seal carrier - full rated pressure. Spears Safe-T-Shear stem. Self adjusting floating seat. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF Certified for potable water use. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Not recommended to transport or store compressed air or gas.

Suppliers

Company
Product
Description
Supplier Links
Spears True Union 2000 Standard Ball Valves - 19483 - U.S. Plastic Corporation
Lima, OH, USA
Spears True Union 2000 Standard Ball Valves
19483
Spears True Union 2000 Standard Ball Valves 19483
Economical true union 2000 standard ball valve. Allows future system upgrade. Excellent for OEM applications. Replaceable seats. Safe-T-Blocked seal carrier - full rated pressure. Spears Safe-T-Shear stem. Self adjusting floating seat. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF Certified for potable water use. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Not recommended to transport or store compressed air or gas.

Economical true union 2000 standard ball valve. Allows future system upgrade. Excellent for OEM applications. Replaceable seats. Safe-T-Blocked seal carrier - full rated pressure. Spears Safe-T-Shear stem. Self adjusting floating seat. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF Certified for potable water use. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Not recommended to transport or store compressed air or gas.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19483
Product Name Spears True Union 2000 Standard Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details
32mm BACOSOL - 04-211-208-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Packing Seal Petestop® 1.875 Inf Ram, 8
Specs
Primary Material Steel
Valve Size 0.75 inch (19.05 mm)
View Details