U.S. Plastic Corporation 2" pvc economy tu ball vlv thd/skt 18246

Description
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.
Description
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.

Suppliers

Company
Product
Description
Supplier Links
2
Lima, OH, USA
2" pvc economy tu ball vlv thd/skt
18246
2" pvc economy tu ball vlv thd/skt 18246
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.

Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18246
Product Name 2" pvc economy tu ball vlv thd/skt
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL - 01-221P202-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Controller, Inflation Air, 0-15 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Air Operated Pinch Valves // Type A -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Media Air
View Details