U.S. Plastic Corporation 3" pvc economy tu ball vlv thd 18249

Description
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.
Description
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.

Suppliers

Company
Product
Description
Supplier Links
3
Lima, OH, USA
3" pvc economy tu ball vlv thd
18249
3" pvc economy tu ball vlv thd 18249
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.

Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18249
Product Name 3" pvc economy tu ball vlv thd
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Controller, Dual Deadman With Joysticks, 145 Psi - 162-1110-50300 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details