U.S. Plastic Corporation Nibco Chemtrol Heavy Duty True Block Union Ball Valves 18231

Description
NSF listed. Valve body rotates 360. All plastic non-corrosive construction. Shut-off for downstream or upstream repair. FKM O-ring seals, self-lubricating TFE seats. Double union design permits in-line maintenance without disconnecting pipe. Full port design, Cv can be disregarded since pressure drop through valve is equivalent to same length of schedule 80 pipe. Interference fit handle, removable when necessary. Dual end connectors for threaded or socket. Applications: For chemical processing, plating, photo processing, laboratories, water conditioning, electric production, pharmaceutical, and more. Pressure rating at 73F: CPVC 250 psi & PVC 250 psi. Maximum Temperature: CPVC 210F & PVC 140F. Flanged applications derated to 150 psi.
Description
NSF listed. Valve body rotates 360. All plastic non-corrosive construction. Shut-off for downstream or upstream repair. FKM O-ring seals, self-lubricating TFE seats. Double union design permits in-line maintenance without disconnecting pipe. Full port design, Cv can be disregarded since pressure drop through valve is equivalent to same length of schedule 80 pipe. Interference fit handle, removable when necessary. Dual end connectors for threaded or socket. Applications: For chemical processing, plating, photo processing, laboratories, water conditioning, electric production, pharmaceutical, and more. Pressure rating at 73F: CPVC 250 psi & PVC 250 psi. Maximum Temperature: CPVC 210F & PVC 140F. Flanged applications derated to 150 psi.

Suppliers

Company
Product
Description
Supplier Links
Nibco Chemtrol Heavy Duty True Block Union Ball Valves - 18231 - U.S. Plastic Corporation
Lima, OH, USA
Nibco Chemtrol Heavy Duty True Block Union Ball Valves
18231
Nibco Chemtrol Heavy Duty True Block Union Ball Valves 18231
NSF listed. Valve body rotates 360. All plastic non-corrosive construction. Shut-off for downstream or upstream repair. FKM O-ring seals, self-lubricating TFE seats. Double union design permits in-line maintenance without disconnecting pipe. Full port design, Cv can be disregarded since pressure drop through valve is equivalent to same length of schedule 80 pipe. Interference fit handle, removable when necessary. Dual end connectors for threaded or socket. Applications: For chemical processing, plating, photo processing, laboratories, water conditioning, electric production, pharmaceutical, and more. Pressure rating at 73F: CPVC 250 psi & PVC 250 psi. Maximum Temperature: CPVC 210F & PVC 140F. Flanged applications derated to 150 psi.

NSF listed. Valve body rotates 360. All plastic non-corrosive construction. Shut-off for downstream or upstream repair. FKM O-ring seals, self-lubricating TFE seats. Double union design permits in-line maintenance without disconnecting pipe. Full port design, Cv can be disregarded since pressure drop through valve is equivalent to same length of schedule 80 pipe. Interference fit handle, removable when necessary. Dual end connectors for threaded or socket. Applications: For chemical processing, plating, photo processing, laboratories, water conditioning, electric production, pharmaceutical, and more. Pressure rating at 73F: CPVC 250 psi & PVC 250 psi. Maximum Temperature: CPVC 210F & PVC 140F. Flanged applications derated to 150 psi.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18231
Product Name Nibco Chemtrol Heavy Duty True Block Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
32mm BACOSOL - 04-211-207-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Controller, Dual Fitting, 116 Psi - 162-1012-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details