Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3920FSS73

Description
392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3920FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3920FSS73-ND
Through Hole Resistors RWR81S3920FSS73-ND
392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3920FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3920FSS73
Wirewound Resistors 3110-RWR81S3920FSS73
EGS-1-80 392 1% RWR81S3920FS S73

EGS-1-80 392 1% RWR81S3920FS S73

Supplier's Site Datasheet
RES 392 OHM 1W 1% WW AXIAL - RWR81S3920FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1W 1% WW AXIAL
RWR81S3920FSS73
RES 392 OHM 1W 1% WW AXIAL RWR81S3920FSS73
RES 392ohm 1W 1% WW AXIAL

RES 392ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3920FSS73-ND 3110-RWR81S3920FSS73 RWR81S3920FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 392 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 392 ohms 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details