Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3R57FRRSL

Description
3.57 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.57 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3R57FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R57FRRSL-ND
Through Hole Resistors RWR81S3R57FRRSL-ND
3.57 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.57 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R57FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R57FRRSL
Wirewound Resistors 3110-RWR81S3R57FRRSL
EGS-1-80 3.57 1% RWR81S3R57FR RSL

EGS-1-80 3.57 1% RWR81S3R57FR RSL

Supplier's Site Datasheet
RES 3.57 OHM 1W 1% WW AXIAL - RWR81S3R57FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57 OHM 1W 1% WW AXIAL
RWR81S3R57FRRSL
RES 3.57 OHM 1W 1% WW AXIAL RWR81S3R57FRRSL
RES 3.57ohm 1W 1% WW AXIAL

RES 3.57ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3R57FRRSL-ND 3110-RWR81S3R57FRRSL RWR81S3R57FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 3.57 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.57 ohms 3.57 ohms 3.57 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details