Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3R61DRRSL

Description
3.61 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.61 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3R61DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R61DRRSL-ND
Through Hole Resistors RWR81S3R61DRRSL-ND
3.61 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.61 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.61 OHM 1W 0.5% WW AXIAL - RWR81S3R61DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.61 OHM 1W 0.5% WW AXIAL
RWR81S3R61DRRSL
RES 3.61 OHM 1W 0.5% WW AXIAL RWR81S3R61DRRSL
RES 3.61ohm 1W 0.5% WW AXIAL

RES 3.61ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3R61DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R61DRRSL
Wirewound Resistors 3110-RWR81S3R61DRRSL
EGS-1-80 3.61 .5% RWR81S3R61DR RSL

EGS-1-80 3.61 .5% RWR81S3R61DR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3R61DRRSL-ND RWR81S3R61DRRSL 3110-RWR81S3R61DRRSL
Product Name Through Hole Resistors RES 3.61 OHM 1W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.61 ohms 3.61 ohms 3.61 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details