Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3R92FSS73

Description
3.92 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.92 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3R92FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R92FSS73-ND
Through Hole Resistors RWR81S3R92FSS73-ND
3.92 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.92 OHM 1W 1% WW AXIAL - RWR81S3R92FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1W 1% WW AXIAL
RWR81S3R92FSS73
RES 3.92 OHM 1W 1% WW AXIAL RWR81S3R92FSS73
RES 3.92ohm 1W 1% WW AXIAL

RES 3.92ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3R92FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R92FSS73
Wirewound Resistors 3110-RWR81S3R92FSS73
EGS-1-80 3.92 1% RWR81S3R92FS S73

EGS-1-80 3.92 1% RWR81S3R92FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3R92FSS73-ND RWR81S3R92FSS73 3110-RWR81S3R92FSS73
Product Name Through Hole Resistors RES 3.92 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers