Vishay Intertechnology, Inc. RES 40 OHM 1W 0.1% WW AXIAL RWR81S40R0BRB12

Description
RES 40ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 40ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40 OHM 1W 0.1% WW AXIAL - RWR81S40R0BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 1W 0.1% WW AXIAL
RWR81S40R0BRB12
RES 40 OHM 1W 0.1% WW AXIAL RWR81S40R0BRB12
RES 40ohm 1W 0.1% WW AXIAL

RES 40ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S40R0BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S40R0BRB12
Wirewound Resistors 3110-RWR81S40R0BRB12
EGS-1-80 40 .1% RWR81S40R0BR B12

EGS-1-80 40 .1% RWR81S40R0BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S40R0BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S40R0BRB12-ND
Through Hole Resistors RWR81S40R0BRB12-ND
40 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S40R0BRB12 3110-RWR81S40R0BRB12 RWR81S40R0BRB12-ND
Product Name RES 40 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40 ohms 40 ohms 40 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers