Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3R40FRS70

Description
3.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3R40FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R40FRS70-ND
Through Hole Resistors RWR81S3R40FRS70-ND
3.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.4 OHM 1W 1% WW AXIAL - RWR81S3R40FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4 OHM 1W 1% WW AXIAL
RWR81S3R40FRS70
RES 3.4 OHM 1W 1% WW AXIAL RWR81S3R40FRS70
RES 3.4ohm 1W 1% WW AXIAL

RES 3.4ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3R40FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R40FRS70
Wirewound Resistors 3110-RWR81S3R40FRS70
EGS-1-80 3.4 1% RWR81S3R40FR S70

EGS-1-80 3.4 1% RWR81S3R40FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3R40FRS70-ND RWR81S3R40FRS70 3110-RWR81S3R40FRS70
Product Name Through Hole Resistors RES 3.4 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.4 ohms 3.4 ohms 3.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers