Vishay Intertechnology, Inc. RES 3.01 OHM 1W 1% WW AXIAL RWR81S3R01FRS70

Description
RES 3.01ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 1W 1% WW AXIAL - RWR81S3R01FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 1W 1% WW AXIAL
RWR81S3R01FRS70
RES 3.01 OHM 1W 1% WW AXIAL RWR81S3R01FRS70
RES 3.01ohm 1W 1% WW AXIAL

RES 3.01ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3R01FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R01FRS70-ND
Through Hole Resistors RWR81S3R01FRS70-ND
3.01 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R01FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R01FRS70
Wirewound Resistors 3110-RWR81S3R01FRS70
EGS-1-80 3.01 1% RWR81S3R01FR S70

EGS-1-80 3.01 1% RWR81S3R01FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3R01FRS70 RWR81S3R01FRS70-ND 3110-RWR81S3R01FRS70
Product Name RES 3.01 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details