Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3R30FSBSL

Description
3.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3R30FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R30FSBSL-ND
Through Hole Resistors RWR81S3R30FSBSL-ND
3.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R30FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R30FSBSL
Wirewound Resistors 3110-RWR81S3R30FSBSL
EGS-1-80 3.3 1% RWR81S3R30FS BSL

EGS-1-80 3.3 1% RWR81S3R30FS BSL

Supplier's Site Datasheet
RES 3.3 OHM 1W 1% WW AXIAL - RWR81S3R30FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 1W 1% WW AXIAL
RWR81S3R30FSBSL
RES 3.3 OHM 1W 1% WW AXIAL RWR81S3R30FSBSL
RES 3.3ohm 1W 1% WW AXIAL

RES 3.3ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3R30FSBSL-ND 3110-RWR81S3R30FSBSL RWR81S3R30FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 3.3 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers