Vishay Intertechnology, Inc. RES 3.74 OHM 1W 1% WW AXIAL RWR81S3R74FRBSL

Description
RES 3.74ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.74ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74 OHM 1W 1% WW AXIAL - RWR81S3R74FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 1W 1% WW AXIAL
RWR81S3R74FRBSL
RES 3.74 OHM 1W 1% WW AXIAL RWR81S3R74FRBSL
RES 3.74ohm 1W 1% WW AXIAL

RES 3.74ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3R74FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R74FRBSL
Wirewound Resistors 3110-RWR81S3R74FRBSL
EGS-1-80 3.74 1% RWR81S3R74FR BSL

EGS-1-80 3.74 1% RWR81S3R74FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3R74FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R74FRBSL-ND
Through Hole Resistors RWR81S3R74FRBSL-ND
3.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3R74FRBSL 3110-RWR81S3R74FRBSL RWR81S3R74FRBSL-ND
Product Name RES 3.74 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.74 ohms 3.74 ohms 3.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details