Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3R92FRB12

Description
3.92 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.92 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3R92FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R92FRB12-ND
Through Hole Resistors RWR81S3R92FRB12-ND
3.92 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R92FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R92FRB12
Wirewound Resistors 3110-RWR81S3R92FRB12
EGS-1-80 3.92 1% RWR81S3R92FR B12

EGS-1-80 3.92 1% RWR81S3R92FR B12

Supplier's Site Datasheet
RES 3.92 OHM 1W 1% WW AXIAL - RWR81S3R92FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1W 1% WW AXIAL
RWR81S3R92FRB12
RES 3.92 OHM 1W 1% WW AXIAL RWR81S3R92FRB12
RES 3.92ohm 1W 1% WW AXIAL

RES 3.92ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3R92FRB12-ND 3110-RWR81S3R92FRB12 RWR81S3R92FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 3.92 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details