Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3R61BRBSL

Description
3.61 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.61 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3R61BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R61BRBSL-ND
Through Hole Resistors RWR81S3R61BRBSL-ND
3.61 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.61 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R61BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R61BRBSL
Wirewound Resistors 3110-RWR81S3R61BRBSL
EGS-1-80 3.61 .1% RWR81S3R61BR BSL

EGS-1-80 3.61 .1% RWR81S3R61BR BSL

Supplier's Site Datasheet
RES 3.61 OHM 1W 0.1% WW AXIAL - RWR81S3R61BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.61 OHM 1W 0.1% WW AXIAL
RWR81S3R61BRBSL
RES 3.61 OHM 1W 0.1% WW AXIAL RWR81S3R61BRBSL
RES 3.61ohm 1W 0.1% WW AXIAL

RES 3.61ohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3R61BRBSL-ND 3110-RWR81S3R61BRBSL RWR81S3R61BRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 3.61 OHM 1W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.61 ohms 3.61 ohms 3.61 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details