Vishay Intertechnology, Inc. Through Hole Resistors RWR81S36R5FSS73

Description
36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S36R5FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S36R5FSS73-ND
Through Hole Resistors RWR81S36R5FSS73-ND
36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 36.5 OHM 1W 1% WW AXIAL - RWR81S36R5FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1W 1% WW AXIAL
RWR81S36R5FSS73
RES 36.5 OHM 1W 1% WW AXIAL RWR81S36R5FSS73
RES 36.5ohm 1W 1% WW AXIAL

RES 36.5ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S36R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S36R5FSS73
Wirewound Resistors 3110-RWR81S36R5FSS73
EGS-1-80 36.5 1% RWR81S36R5FS S73

EGS-1-80 36.5 1% RWR81S36R5FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S36R5FSS73-ND RWR81S36R5FSS73 3110-RWR81S36R5FSS73
Product Name Through Hole Resistors RES 36.5 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details