Vishay Intertechnology, Inc. Wirewound Resistors RWR81S39R2FMB12

Description
EGS-1-80 39.2 1% RWR81S39R2FM B12
Request a Quote Datasheet
Description
EGS-1-80 39.2 1% RWR81S39R2FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S39R2FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S39R2FMB12
Wirewound Resistors 3110-RWR81S39R2FMB12
EGS-1-80 39.2 1% RWR81S39R2FM B12

EGS-1-80 39.2 1% RWR81S39R2FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S39R2FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S39R2FMB12-ND
Through Hole Resistors RWR81S39R2FMB12-ND
39.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 39.2 OHM 1W 1% WW AXIAL - RWR81S39R2FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1W 1% WW AXIAL
RWR81S39R2FMB12
RES 39.2 OHM 1W 1% WW AXIAL RWR81S39R2FMB12
RES 39.2ohm 1W 1% WW AXIAL

RES 39.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S39R2FMB12 RWR81S39R2FMB12-ND RWR81S39R2FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 39.2 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details