Vishay Intertechnology, Inc. RES 390 OHM 1W 1% WW AXIAL RWR81S3900FRB12

Description
RES 390ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 390ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1W 1% WW AXIAL - RWR81S3900FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1W 1% WW AXIAL
RWR81S3900FRB12
RES 390 OHM 1W 1% WW AXIAL RWR81S3900FRB12
RES 390ohm 1W 1% WW AXIAL

RES 390ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3900FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3900FRB12
Wirewound Resistors 3110-RWR81S3900FRB12
EGS-1-80 390 1% RWR81S3900FR B12

EGS-1-80 390 1% RWR81S3900FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3900FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3900FRB12-ND
Through Hole Resistors RWR81S3900FRB12-ND
390 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

390 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3900FRB12 3110-RWR81S3900FRB12 RWR81S3900FRB12-ND
Product Name RES 390 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details