Vishay Intertechnology, Inc. RES 37.4 OHM 1W 0.1% WW AXIAL RWR81S37R4BRS70

Description
RES 37.4ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1W 0.1% WW AXIAL - RWR81S37R4BRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1W 0.1% WW AXIAL
RWR81S37R4BRS70
RES 37.4 OHM 1W 0.1% WW AXIAL RWR81S37R4BRS70
RES 37.4ohm 1W 0.1% WW AXIAL

RES 37.4ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S37R4BRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S37R4BRS70-ND
Through Hole Resistors RWR81S37R4BRS70-ND
37.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

37.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S37R4BRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S37R4BRS70
Wirewound Resistors 3110-RWR81S37R4BRS70
EGS-1-80 37.4 .1% RWR81S37R4BR S70

EGS-1-80 37.4 .1% RWR81S37R4BR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S37R4BRS70 RWR81S37R4BRS70-ND 3110-RWR81S37R4BRS70
Product Name RES 37.4 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers