Vishay Intertechnology, Inc. Wirewound Resistors RWR81S36R5FRS70

Description
EGS-1-80 36.5 1% RWR81S36R5FR S70
Request a Quote Datasheet
Description
EGS-1-80 36.5 1% RWR81S36R5FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S36R5FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S36R5FRS70
Wirewound Resistors 3110-RWR81S36R5FRS70
EGS-1-80 36.5 1% RWR81S36R5FR S70

EGS-1-80 36.5 1% RWR81S36R5FR S70

Supplier's Site Datasheet
RES 36.5 OHM 1W 1% WW AXIAL - RWR81S36R5FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1W 1% WW AXIAL
RWR81S36R5FRS70
RES 36.5 OHM 1W 1% WW AXIAL RWR81S36R5FRS70
RES 36.5ohm 1W 1% WW AXIAL

RES 36.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S36R5FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S36R5FRS70-ND
Through Hole Resistors RWR81S36R5FRS70-ND
36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S36R5FRS70 RWR81S36R5FRS70 RWR81S36R5FRS70-ND
Product Name Wirewound Resistors RES 36.5 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details