Vishay Intertechnology, Inc. RES 39.2 OHM 1W 1% WW AXIAL RWR81S39R2FSS70

Description
RES 39.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1W 1% WW AXIAL - RWR81S39R2FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1W 1% WW AXIAL
RWR81S39R2FSS70
RES 39.2 OHM 1W 1% WW AXIAL RWR81S39R2FSS70
RES 39.2ohm 1W 1% WW AXIAL

RES 39.2ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S39R2FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S39R2FSS70
Wirewound Resistors 3110-RWR81S39R2FSS70
EGS-1-80 39.2 1% RWR81S39R2FS S70

EGS-1-80 39.2 1% RWR81S39R2FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S39R2FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S39R2FSS70-ND
Through Hole Resistors RWR81S39R2FSS70-ND
39.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S39R2FSS70 3110-RWR81S39R2FSS70 RWR81S39R2FSS70-ND
Product Name RES 39.2 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623746-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details