Vishay Intertechnology, Inc. RES 3.01 OHM 1W 1% WW AXIAL RWR81S3R01FSS70

Description
RES 3.01ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 1W 1% WW AXIAL - RWR81S3R01FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 1W 1% WW AXIAL
RWR81S3R01FSS70
RES 3.01 OHM 1W 1% WW AXIAL RWR81S3R01FSS70
RES 3.01ohm 1W 1% WW AXIAL

RES 3.01ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3R01FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R01FSS70-ND
Through Hole Resistors RWR81S3R01FSS70-ND
3.01 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R01FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R01FSS70
Wirewound Resistors 3110-RWR81S3R01FSS70
EGS-1-80 3.01 1% RWR81S3R01FS S70

EGS-1-80 3.01 1% RWR81S3R01FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3R01FSS70 RWR81S3R01FSS70-ND 3110-RWR81S3R01FSS70
Product Name RES 3.01 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details