Vishay Intertechnology, Inc. RES 3.9 OHM 1W 1% WW AXIAL RWR81S3R90FSBSL

Description
RES 3.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9 OHM 1W 1% WW AXIAL - RWR81S3R90FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM 1W 1% WW AXIAL
RWR81S3R90FSBSL
RES 3.9 OHM 1W 1% WW AXIAL RWR81S3R90FSBSL
RES 3.9ohm 1W 1% WW AXIAL

RES 3.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3R90FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R90FSBSL-ND
Through Hole Resistors RWR81S3R90FSBSL-ND
3.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R90FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R90FSBSL
Wirewound Resistors 3110-RWR81S3R90FSBSL
EGS-1-80 3.9 1% RWR81S3R90FS BSL

EGS-1-80 3.9 1% RWR81S3R90FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3R90FSBSL RWR81S3R90FSBSL-ND 3110-RWR81S3R90FSBSL
Product Name RES 3.9 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers