Vishay Intertechnology, Inc. Wirewound Resistors RWR81S39R2FSRSL

Description
EGS-1-80 39.2 1% RWR81S39R2FS RSL
Request a Quote Datasheet
Description
EGS-1-80 39.2 1% RWR81S39R2FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S39R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S39R2FSRSL
Wirewound Resistors 3110-RWR81S39R2FSRSL
EGS-1-80 39.2 1% RWR81S39R2FS RSL

EGS-1-80 39.2 1% RWR81S39R2FS RSL

Supplier's Site Datasheet
RES 39.2 OHM 1W 1% WW AXIAL - RWR81S39R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1W 1% WW AXIAL
RWR81S39R2FSRSL
RES 39.2 OHM 1W 1% WW AXIAL RWR81S39R2FSRSL
RES 39.2ohm 1W 1% WW AXIAL

RES 39.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S39R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S39R2FSRSL-ND
Through Hole Resistors RWR81S39R2FSRSL-ND
39.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S39R2FSRSL RWR81S39R2FSRSL RWR81S39R2FSRSL-ND
Product Name Wirewound Resistors RES 39.2 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details