Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3R40FMB12

Description
EGS-1-80 3.4 1% RWR81S3R40FM B12
Request a Quote Datasheet
Description
EGS-1-80 3.4 1% RWR81S3R40FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3R40FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R40FMB12
Wirewound Resistors 3110-RWR81S3R40FMB12
EGS-1-80 3.4 1% RWR81S3R40FM B12

EGS-1-80 3.4 1% RWR81S3R40FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3R40FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R40FMB12-ND
Through Hole Resistors RWR81S3R40FMB12-ND
3.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.4 OHM 1W 1% WW AXIAL - RWR81S3R40FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4 OHM 1W 1% WW AXIAL
RWR81S3R40FMB12
RES 3.4 OHM 1W 1% WW AXIAL RWR81S3R40FMB12
RES 3.4ohm 1W 1% WW AXIAL

RES 3.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3R40FMB12 RWR81S3R40FMB12-ND RWR81S3R40FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 3.4 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.4 ohms 3.4 ohms 3.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details