Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3R65FSS70

Description
3.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3R65FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R65FSS70-ND
Through Hole Resistors RWR81S3R65FSS70-ND
3.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R65FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R65FSS70
Wirewound Resistors 3110-RWR81S3R65FSS70
EGS-1-80 3.65 1% RWR81S3R65FS S70

EGS-1-80 3.65 1% RWR81S3R65FS S70

Supplier's Site Datasheet
RES 3.65 OHM 1W 1% WW AXIAL - RWR81S3R65FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 1W 1% WW AXIAL
RWR81S3R65FSS70
RES 3.65 OHM 1W 1% WW AXIAL RWR81S3R65FSS70
RES 3.65ohm 1W 1% WW AXIAL

RES 3.65ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3R65FSS70-ND 3110-RWR81S3R65FSS70 RWR81S3R65FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 3.65 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.65 ohms 3.65 ohms 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details