Vishay Intertechnology, Inc. RES 374 OHM 1W 1% WW AXIAL RWR81S3740FSS73

Description
RES 374ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 374ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1W 1% WW AXIAL - RWR81S3740FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1W 1% WW AXIAL
RWR81S3740FSS73
RES 374 OHM 1W 1% WW AXIAL RWR81S3740FSS73
RES 374ohm 1W 1% WW AXIAL

RES 374ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3740FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3740FSS73-ND
Through Hole Resistors RWR81S3740FSS73-ND
374 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3740FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3740FSS73
Wirewound Resistors 3110-RWR81S3740FSS73
EGS-1-80 374 1% RWR81S3740FS S73

EGS-1-80 374 1% RWR81S3740FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3740FSS73 RWR81S3740FSS73-ND 3110-RWR81S3740FSS73
Product Name RES 374 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details