Vishay Intertechnology, Inc. RES 402 OHM 1W 1% WW AXIAL RWR81S4020FSRSL

Description
RES 402ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1W 1% WW AXIAL - RWR81S4020FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1W 1% WW AXIAL
RWR81S4020FSRSL
RES 402 OHM 1W 1% WW AXIAL RWR81S4020FSRSL
RES 402ohm 1W 1% WW AXIAL

RES 402ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4020FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4020FSRSL-ND
Through Hole Resistors RWR81S4020FSRSL-ND
402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4020FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4020FSRSL
Wirewound Resistors 3110-RWR81S4020FSRSL
EGS-1-80 402 1% RWR81S4020FS RSL

EGS-1-80 402 1% RWR81S4020FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4020FSRSL RWR81S4020FSRSL-ND 3110-RWR81S4020FSRSL
Product Name RES 402 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details