Vishay Intertechnology, Inc. RES 383 OHM 1W 1% WW AXIAL RWR81S3830FSS73

Description
RES 383ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1W 1% WW AXIAL - RWR81S3830FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1W 1% WW AXIAL
RWR81S3830FSS73
RES 383 OHM 1W 1% WW AXIAL RWR81S3830FSS73
RES 383ohm 1W 1% WW AXIAL

RES 383ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3830FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3830FSS73
Wirewound Resistors 3110-RWR81S3830FSS73
EGS-1-80 383 1% RWR81S3830FS S73

EGS-1-80 383 1% RWR81S3830FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3830FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3830FSS73-ND
Through Hole Resistors RWR81S3830FSS73-ND
383 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3830FSS73 3110-RWR81S3830FSS73 RWR81S3830FSS73-ND
Product Name RES 383 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details