Vishay Intertechnology, Inc. Through Hole Resistors RWR81S4020FSS70

Description
402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S4020FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4020FSS70-ND
Through Hole Resistors RWR81S4020FSS70-ND
402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 402 OHM 1W 1% WW AXIAL - RWR81S4020FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1W 1% WW AXIAL
RWR81S4020FSS70
RES 402 OHM 1W 1% WW AXIAL RWR81S4020FSS70
RES 402ohm 1W 1% WW AXIAL

RES 402ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4020FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4020FSS70
Wirewound Resistors 3110-RWR81S4020FSS70
EGS-1-80 402 1% RWR81S4020FS S70

EGS-1-80 402 1% RWR81S4020FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4020FSS70-ND RWR81S4020FSS70 3110-RWR81S4020FSS70
Product Name Through Hole Resistors RES 402 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 402 ohms 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129320-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details