Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3R32DRRSL

Description
3.32 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.32 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3R32DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R32DRRSL-ND
Through Hole Resistors RWR81S3R32DRRSL-ND
3.32 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R32DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R32DRRSL
Wirewound Resistors 3110-RWR81S3R32DRRSL
EGS-1-80 3.32 .5% RWR81S3R32DR RSL

EGS-1-80 3.32 .5% RWR81S3R32DR RSL

Supplier's Site Datasheet
RES 3.32 OHM 1W 0.5% WW AXIAL - RWR81S3R32DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 1W 0.5% WW AXIAL
RWR81S3R32DRRSL
RES 3.32 OHM 1W 0.5% WW AXIAL RWR81S3R32DRRSL
RES 3.32ohm 1W 0.5% WW AXIAL

RES 3.32ohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3R32DRRSL-ND 3110-RWR81S3R32DRRSL RWR81S3R32DRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 3.32 OHM 1W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers