Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3R16FRS73

Description
3.16 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.16 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3R16FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R16FRS73-ND
Through Hole Resistors RWR81S3R16FRS73-ND
3.16 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.16 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R16FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R16FRS73
Wirewound Resistors 3110-RWR81S3R16FRS73
EGS-1-80 3.16 1% RWR81S3R16FR S73

EGS-1-80 3.16 1% RWR81S3R16FR S73

Supplier's Site Datasheet
RES 3.16 OHM 1W 1% WW AXIAL - RWR81S3R16FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 1W 1% WW AXIAL
RWR81S3R16FRS73
RES 3.16 OHM 1W 1% WW AXIAL RWR81S3R16FRS73
RES 3.16ohm 1W 1% WW AXIAL

RES 3.16ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3R16FRS73-ND 3110-RWR81S3R16FRS73 RWR81S3R16FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 3.16 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.16 ohms 3.16 ohms 3.16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details