Vishay Intertechnology, Inc. RES 374 OHM 1W 1% WW AXIAL RWR81S3740FRB12

Description
RES 374ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 374ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1W 1% WW AXIAL - RWR81S3740FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1W 1% WW AXIAL
RWR81S3740FRB12
RES 374 OHM 1W 1% WW AXIAL RWR81S3740FRB12
RES 374ohm 1W 1% WW AXIAL

RES 374ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3740FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3740FRB12-ND
Through Hole Resistors RWR81S3740FRB12-ND
374 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3740FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3740FRB12
Wirewound Resistors 3110-RWR81S3740FRB12
EGS-1-80 374 1% RWR81S3740FR B12

EGS-1-80 374 1% RWR81S3740FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3740FRB12 RWR81S3740FRB12-ND 3110-RWR81S3740FRB12
Product Name RES 374 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details