Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3R01FRS73

Description
EGS-1-80 3.01 1% RWR81S3R01FR S73
Request a Quote Datasheet
Description
EGS-1-80 3.01 1% RWR81S3R01FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3R01FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R01FRS73
Wirewound Resistors 3110-RWR81S3R01FRS73
EGS-1-80 3.01 1% RWR81S3R01FR S73

EGS-1-80 3.01 1% RWR81S3R01FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3R01FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R01FRS73-ND
Through Hole Resistors RWR81S3R01FRS73-ND
3.01 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.01 OHM 1W 1% WW AXIAL - RWR81S3R01FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 1W 1% WW AXIAL
RWR81S3R01FRS73
RES 3.01 OHM 1W 1% WW AXIAL RWR81S3R01FRS73
RES 3.01ohm 1W 1% WW AXIAL

RES 3.01ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3R01FRS73 RWR81S3R01FRS73-ND RWR81S3R01FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 3.01 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details