Vishay Intertechnology, Inc. RES 380 OHM 1W 0.1% WW AXIAL RWR81S3800BSBSL

Description
RES 380ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 380ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 380 OHM 1W 0.1% WW AXIAL - RWR81S3800BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 380 OHM 1W 0.1% WW AXIAL
RWR81S3800BSBSL
RES 380 OHM 1W 0.1% WW AXIAL RWR81S3800BSBSL
RES 380ohm 1W 0.1% WW AXIAL

RES 380ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3800BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3800BSBSL
Wirewound Resistors 3110-RWR81S3800BSBSL
EGS-1-80 380 .1% RWR81S3800BS BSL

EGS-1-80 380 .1% RWR81S3800BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3800BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3800BSBSL-ND
Through Hole Resistors RWR81S3800BSBSL-ND
380 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

380 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3800BSBSL 3110-RWR81S3800BSBSL RWR81S3800BSBSL-ND
Product Name RES 380 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 380 ohms 380 ohms 380 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details