Vishay Intertechnology, Inc. RES 3.28 OHM 1W 0.1% WW AXIAL RWR81S3R28BSS73

Description
RES 3.28ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.28ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.28 OHM 1W 0.1% WW AXIAL - RWR81S3R28BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.28 OHM 1W 0.1% WW AXIAL
RWR81S3R28BSS73
RES 3.28 OHM 1W 0.1% WW AXIAL RWR81S3R28BSS73
RES 3.28ohm 1W 0.1% WW AXIAL

RES 3.28ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3R28BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R28BSS73-ND
Through Hole Resistors RWR81S3R28BSS73-ND
3.28 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.28 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R28BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R28BSS73
Wirewound Resistors 3110-RWR81S3R28BSS73
EGS-1-80 3.28 .1% RWR81S3R28BS S73

EGS-1-80 3.28 .1% RWR81S3R28BS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3R28BSS73 RWR81S3R28BSS73-ND 3110-RWR81S3R28BSS73
Product Name RES 3.28 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.28 ohms 3.28 ohms 3.28 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details