Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3R24FSBSL

Description
EGS-1-80 3.24 1% RWR81S3R24FS BSL
Request a Quote Datasheet
Description
EGS-1-80 3.24 1% RWR81S3R24FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3R24FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R24FSBSL
Wirewound Resistors 3110-RWR81S3R24FSBSL
EGS-1-80 3.24 1% RWR81S3R24FS BSL

EGS-1-80 3.24 1% RWR81S3R24FS BSL

Supplier's Site Datasheet
RES 3.24 OHM 1W 1% WW AXIAL - RWR81S3R24FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 1W 1% WW AXIAL
RWR81S3R24FSBSL
RES 3.24 OHM 1W 1% WW AXIAL RWR81S3R24FSBSL
RES 3.24ohm 1W 1% WW AXIAL

RES 3.24ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3R24FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R24FSBSL-ND
Through Hole Resistors RWR81S3R24FSBSL-ND
3.24 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.24 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3R24FSBSL RWR81S3R24FSBSL RWR81S3R24FSBSL-ND
Product Name Wirewound Resistors RES 3.24 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details