Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3R30FSS70

Description
3.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3R30FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R30FSS70-ND
Through Hole Resistors RWR81S3R30FSS70-ND
3.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.3 OHM 1W 1% WW AXIAL - RWR81S3R30FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 1W 1% WW AXIAL
RWR81S3R30FSS70
RES 3.3 OHM 1W 1% WW AXIAL RWR81S3R30FSS70
RES 3.3ohm 1W 1% WW AXIAL

RES 3.3ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3R30FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R30FSS70
Wirewound Resistors 3110-RWR81S3R30FSS70
EGS-1-80 3.3 1% RWR81S3R30FS S70

EGS-1-80 3.3 1% RWR81S3R30FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3R30FSS70-ND RWR81S3R30FSS70 3110-RWR81S3R30FSS70
Product Name Through Hole Resistors RES 3.3 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details