Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3R40FMRSL

Description
EGS-1-80 3.4 1% RWR81S3R40FM RSL
Request a Quote Datasheet
Description
EGS-1-80 3.4 1% RWR81S3R40FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3R40FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R40FMRSL
Wirewound Resistors 3110-RWR81S3R40FMRSL
EGS-1-80 3.4 1% RWR81S3R40FM RSL

EGS-1-80 3.4 1% RWR81S3R40FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3R40FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R40FMRSL-ND
Through Hole Resistors RWR81S3R40FMRSL-ND
3.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.4 OHM 1W 1% WW AXIAL - RWR81S3R40FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4 OHM 1W 1% WW AXIAL
RWR81S3R40FMRSL
RES 3.4 OHM 1W 1% WW AXIAL RWR81S3R40FMRSL
RES 3.4ohm 1W 1% WW AXIAL

RES 3.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3R40FMRSL RWR81S3R40FMRSL-ND RWR81S3R40FMRSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.4 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.4 ohms 3.4 ohms 3.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details