Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3R09FSB12

Description
3.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3R09FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R09FSB12-ND
Through Hole Resistors RWR81S3R09FSB12-ND
3.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R09FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R09FSB12
Wirewound Resistors 3110-RWR81S3R09FSB12
EGS-1-80 3.09 1% RWR81S3R09FS B12

EGS-1-80 3.09 1% RWR81S3R09FS B12

Supplier's Site Datasheet
RES 3.09 OHM 1W 1% WW AXIAL - RWR81S3R09FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 1W 1% WW AXIAL
RWR81S3R09FSB12
RES 3.09 OHM 1W 1% WW AXIAL RWR81S3R09FSB12
RES 3.09ohm 1W 1% WW AXIAL

RES 3.09ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3R09FSB12-ND 3110-RWR81S3R09FSB12 RWR81S3R09FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 3.09 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.09 ohms 3.09 ohms 3.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879457-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details