Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3R01FSB12

Description
EGS-1-80 3.01 1% RWR81S3R01FS B12
Request a Quote Datasheet
Description
EGS-1-80 3.01 1% RWR81S3R01FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3R01FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R01FSB12
Wirewound Resistors 3110-RWR81S3R01FSB12
EGS-1-80 3.01 1% RWR81S3R01FS B12

EGS-1-80 3.01 1% RWR81S3R01FS B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RWR81S3R01FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR81S3R01FSB12-ND
Through Hole Resistors 541-RWR81S3R01FSB12-ND
3.01 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.01 OHM 1W 1% WW AXIAL - RWR81S3R01FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 1W 1% WW AXIAL
RWR81S3R01FSB12
RES 3.01 OHM 1W 1% WW AXIAL RWR81S3R01FSB12
RES 3.01ohm 1W 1% WW AXIAL

RES 3.01ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3R01FSB12 541-RWR81S3R01FSB12-ND RWR81S3R01FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 3.01 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers