Vishay Intertechnology, Inc. RES 3.65 OHM 1W 1% WW AXIAL RWR81S3R65FMB12

Description
RES 3.65ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.65ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 1W 1% WW AXIAL - RWR81S3R65FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 1W 1% WW AXIAL
RWR81S3R65FMB12
RES 3.65 OHM 1W 1% WW AXIAL RWR81S3R65FMB12
RES 3.65ohm 1W 1% WW AXIAL

RES 3.65ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3R65FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R65FMB12
Wirewound Resistors 3110-RWR81S3R65FMB12
EGS-1-80 3.65 1% RWR81S3R65FM B12

EGS-1-80 3.65 1% RWR81S3R65FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3R65FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R65FMB12-ND
Through Hole Resistors RWR81S3R65FMB12-ND
3.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3R65FMB12 3110-RWR81S3R65FMB12 RWR81S3R65FMB12-ND
Product Name RES 3.65 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.65 ohms 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers