Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3R28FSBSL

Description
3.28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3R28FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R28FSBSL-ND
Through Hole Resistors RWR81S3R28FSBSL-ND
3.28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R28FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R28FSBSL
Wirewound Resistors 3110-RWR81S3R28FSBSL
EGS-1-80 3.28 1% RWR81S3R28FS BSL

EGS-1-80 3.28 1% RWR81S3R28FS BSL

Supplier's Site Datasheet
RES 3.28 OHM 1W 1% WW AXIAL - RWR81S3R28FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.28 OHM 1W 1% WW AXIAL
RWR81S3R28FSBSL
RES 3.28 OHM 1W 1% WW AXIAL RWR81S3R28FSBSL
RES 3.28ohm 1W 1% WW AXIAL

RES 3.28ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3R28FSBSL-ND 3110-RWR81S3R28FSBSL RWR81S3R28FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 3.28 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.28 ohms 3.28 ohms 3.28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details